Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 81374-BNP200
Ultra Librarian 3D Model Ultra Librarian BNP200 CAD Model

Description

BNP200

The BNP200 is an electrolytic capacitor aimed at providing superior capacitance values for high-capacity power needs. Its design supports smooth power delivery in dynamic electronic environments.

  • Applications and Projects:
    • Energy storage systems
    • Smoothing circuits in rectifiers
    • Power conditioning units
    • Backup power solutions
  • Features and Benefits:
    • High capacitance for enhanced energy storage capabilities
    • Efficient ripple current handling
    • Extended lifespan with robust operational tolerance
    • Compact design suitable for high-density setups

    The BNP200 is essential for applications requiring stable and reliable power delivery, making it a key component in both consumer and industrial power solutions.

You May Also Be Interested in

Phoenix Contact
DIGITAL INPUT MODULE 16CH / Input module - UM-2KS50/16DI/RS/Z/SO225
Need more? Email Us
ECAD model for 2319029
TE Connectivity
Power/Signal Relay, 1 Form C, SP
Lowest to $6.3667
ECAD model for 1393240-6
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
ebm-papst
MOTOR 4POLE 18W 83X93MM 230VAC / Fan Motor for M4Q Series For M4Q Series
Need more? Email Us
ECAD model for M4Q045-DA01-01
Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD / Connector Accessories Latch Straight Stainless Steel Tin T/R
Lowest to $2.0840
ECAD model for MM60-EZH059-B5-R650
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention