Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 79974-BI852
Ultra Librarian 3D Model Ultra Librarian BI852 CAD Model

Description

BI852 Electronic Component

The BI852 is a versatile electronic component designed for a wide range of applications. Engineered for performance and reliability, it stands out in its category.
Applications:

  • Telecommunications
  • Industrial Automation
  • Consumer Electronics
  • Aerospace and Defense

Features and Benefits:

  • High Efficiency: Ensures optimal performance in various electronic circuits.
  • Durable Design: Built to withstand harsh environmental conditions.
  • Compact Size: Saves space in design schematics.

    Its robust design and functionality make it an essential component for engineers seeking reliability and efficiency in their projects.

You May Also Be Interested in

211
Platt Cases
211 BLOW MOLDED CASE
Lowest to $0.2232
ECAD model for 211
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD
Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
ECAD model for M3LLASSM100
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
ECAD model for 83
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
ECAD model for KP-506A-0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention