Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F732
Other Names 497-19183,STM32F732VET6
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262701-STM32F732VET6
Ultra Librarian 3D Model Ultra Librarian STM32F732VET6 CAD Model

Description

STM32F732VET6 Microcontroller - STMicroelectronics

The STM32F732VET6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F7 series based on the ARM Cortex-M7 processor. This microcontroller is designed to offer the best balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), running at up to 216 MHz.
  • Memory: 512 Kbytes of Flash memory and 256 Kbytes of SRAM, providing ample space for complex applications.
  • High-Performance: Achieves a 1082 CoreMark score at 216 MHz, ensuring efficient handling of compute-intensive tasks.
  • Rich Connectivity: Includes a variety of peripherals for communication, such as three I2C interfaces, four USARTs, four UARTs, six SPIs, two CANs, and one SAI (Serial Audio Interface).
  • Advanced Graphics: Features a Chrom-ART Accelerator™ for enhanced graphics performance, as well as an LCD-TFT controller for driving external display panels.
  • Power Efficiency: Provides multiple power-saving modes, including a flexible Sleep mode and a VBAT mode for RTC and backup registers.
  • Robust I/Os: Up to 100 I/O ports with interrupt capability, which support a wide range of external devices.
  • Timers: Equipped with advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, facilitating precise time management and event scheduling.

Development Support

To streamline development, the STM32F732VET6 is supported by a comprehensive set of software tools, including STM32CubeMX for initial configuration, as well as various Integrated Development Environments (IDEs) such as IAR, Keil, and STM32CubeIDE. It also offers compatibility with the STM32 Nucleo ecosystem, which provides a flexible platform for prototyping and testing new ideas.

Package and Quality

The STM32F732VET6 is offered in a 100-pin LQFP package, ensuring a compact footprint for space-constrained applications. It operates within the industrial temperature range from -40°C to +85°C, guaranteeing reliable performance in harsh environments. Additionally, it meets the rigorous quality standards of STMicroelectronics, ensuring high reliability and long-term availability for your embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5109 $55.0218
5+ $22.5731 $112.8655
7+ $21.8677 $153.0739
10+ $21.1623 $211.6230
13+ $20.4569 $265.9397
17+ $18.3406 $311.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention