EN
  • EN
  • DE
  • IT

MAX8552EUB

Part No MAX8552EUB
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description SINGLE-PHASE MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 6.5V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Input Type Non-Inverting
Rise / Fall Time (Typ) 14ns, 9ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX8552
Standard Package 247 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632449-MAX8552EUB
Ultra Librarian 3D Model Ultra Librarian MAX8552EUB CAD Model

Description

The MAX8552EUB from Maxim Integrated is a highly efficient, compact, synchronous buck regulator designed to deliver a continuous load current of up to 4A. This voltage regulator IC is ideal for space-constrained applications due to its small 10-pin µMAX package. It operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for a variety of portable electronics, including PDAs, smartphones, and other handheld devices.

With an adjustable output voltage range from 0.8V to VIN, the MAX8552EUB provides the versatility needed to power the latest generation of low-voltage microprocessors and DSPs. Its high frequency operation up to 1MHz allows the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and bill of materials for the power supply design.

The device features internal synchronous rectification, which enhances efficiency by reducing power loss in the output rectifiers, especially beneficial at lower output voltages. Additionally, the MAX8552EUB incorporates a proprietary skip-mode control scheme that improves efficiency at light loads, extending battery life in portable applications.

Protection features of the MAX8552EUB include overcurrent protection, which prevents the IC from damage during overload conditions, and thermal shutdown to safeguard the device and the system under extreme thermal conditions. The soft-start feature minimizes inrush current during startup, contributing to the device's reliability and robustness.

For design flexibility, the MAX8552EUB also offers a SYNC input that allows synchronization to an external clock, eliminating potential noise and interference issues in noise-sensitive applications. Its Power-OK (POK) output provides a real-time indication of the output voltage status, which is crucial for power sequencing and monitoring purposes.

Overall, the MAX8552EUB is a feature-rich, high-performance solution for demanding power management applications where space is at a premium and efficiency is paramount. Its combination of high output current capability, wide input voltage range, and compact size makes it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5061 $52.7135
85+ $1.2358 $105.0430
130+ $1.1972 $155.6360
175+ $1.1585 $202.7375
225+ $1.1199 $251.9775
300+ $1.0041 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess