Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 4328-1453TAF
Ultra Librarian 3D Model Ultra Librarian 1453TAF CAD Model

Description

1453TAF

The 1453TAF electronic component is a versatile and reliable device commonly used in a variety of applications. Its robust design and precision engineering make it suitable for projects requiring high performance and durability.

  • Applications: Consumer electronics, Automotive systems, Industrial machinery, Robotics
  • Features: High efficiency, Compact size, Durable construction, Low power consumption
  • Benefits: Long lifespan, Easy integration, Cost-effective, Enhanced reliability
  • The 1453TAF is trusted by engineers and designers for its consistent performance and adaptability to different project requirements.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708588
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $188.2507
ECAD model for HDTB540XK3CA
Inphi Corporation
10/40/100G OTU4 PHY/SERDES FOR L
Lowest to $221.4398
ECAD model for IN112510-LD10-19GC-S03P
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention