Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 32mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 207788-MC10EL31DR2
Ultra Librarian 3D Model Ultra Librarian MC10EL31DR2 CAD Model

Description

ON Semiconductor MC10EL31DR2: Differential Clock D Flip-Flop

The MC10EL31DR2 from ON Semiconductor is a high-performance, differential clock D flip-flop integrated circuit designed for precision digital systems. This device is part of ON Semiconductor's 10EL series, which is well-known for its high-speed operation and reliability in critical applications.

Fabricated with ON Semiconductor's advanced bipolar technology, the MC10EL31DR2 offers exceptional performance characteristics that make it an ideal choice for applications requiring fast edge rates and precise timing. Its differential design allows for the reduction of common-mode noise, which is particularly beneficial in environments with high electromagnetic interference (EMI).

The MC10EL31DR2 features a differential clock input and a single-ended data input, which accepts LVPECL (Low Voltage Positive Emitter Coupled Logic) levels. The output is also LVPECL, providing a high-speed, low-skew signal that is essential for maintaining data integrity in high-speed digital systems. The device operates with a voltage supply ranging from 3.0V to 5.5V, allowing for flexible integration into various system designs.

Additional features of the MC10EL31DR2 include a master reset input, which clears the flip-flop, setting the Q output LOW independent of the clock or data inputs. This feature is particularly useful for system initialization and synchronization tasks. The flip-flop's propagation delay is minimized, enabling high-frequency operation that is crucial for modern digital communication and processing equipment.

Available in a compact SOIC-8 package, the MC10EL31DR2 is designed for easy PCB layout and space-saving considerations, making it suitable for densely packed electronic systems. Its robust design ensures reliable operation over a wide temperature range, making it a versatile component for both commercial and industrial applications.

Whether it's being used in telecommunications, computing, or advanced digital signal processing, the MC10EL31DR2 from ON Semiconductor provides designers with a powerful tool for implementing high-speed, precise digital logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74AHCT374N
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SSOP
Need more? Email Us
ECAD model for 74ABT74DB,112
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7449 $68.9388
28+ $4.7139 $131.9892
43+ $4.5665 $196.3595
59+ $4.4190 $260.7210
76+ $4.2728 $324.7328
102+ $3.8304 $390.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,970 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention