EN
  • EN
  • DE

TMD27553M

Part No TMD27553M
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description TMD27553M OLGA6 LF T&RDP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 940nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.7V ~ 1.98V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 6-SMD
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Win Source Part Number 1109218-TMD27553M
Ultra Librarian 3D Model Ultra Librarian TMD27553M CAD Model

Description

The TMD27553M is an ambient light sensor designed for optical sensing applications.

  • Voltage Supply: 1.7V to 1.98V
  • Output Type: I2C
  • Wavelength: 940nm
  • Features: Proximity Detection
  • Package: 6-SMD, no lead
  • Mounting Type: Surface Mountable
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Vishay
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4250 $50.9250
51+ $1.9897 $101.4747
78+ $1.9276 $150.3528
108+ $1.8654 $201.4632
139+ $1.8032 $250.6448
186+ $1.6167 $300.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,938 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess