EN
  • EN
  • DE

SFH4045-U

Part No SFH4045-U
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD1206
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 756505-SFH4045-U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH4045-U CAD Model

Description

The SFH4045-U is a high-power infrared (IR) emitter diode manufactured by OSRAM Opto Semiconductors Inc. This IR LED is designed to emit infrared radiation at a specific wavelength, typically around 850 nm or 940 nm, and is commonly used in a variety of applications, including remote controls, security systems, and proximity sensors.

Applications

  • Remote Controls: Used in remote controls for televisions, DVD players, and other electronic devices.
  • Security Systems: Employed in security systems for motion detection and perimeter security.
  • Proximity Sensors: Utilized in proximity sensors for detecting the presence of objects.
  • Light Barriers: Used in light barriers for detecting interruptions in a beam of light.
  • Infrared Illumination: Provides infrared illumination for night vision systems and surveillance cameras.

Features

  • High Radiant Intensity: Offers high radiant intensity for extended range and improved performance.
  • Narrow Emission Angle: Features a narrow emission angle for focused and efficient IR radiation.
  • High Forward Current: Capable of handling high forward currents, enabling high output power.
  • Fast Switching Time: Offers fast switching time for high-speed applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Compact Package: Available in a compact package for easy integration into various applications.

Benefits

  • Extended Range: Provides extended range for IR communication and sensing applications.
  • Improved Performance: Enhances system performance by providing efficient and reliable IR radiation.
  • Reduced Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Easy Integration: Simplifies system design by offering a compact and easy-to-use solution.
  • Increased Reliability: Designed for high reliability, ensuring long-term performance in demanding applications.

Additional Details

The SFH4045-U operates from a low forward voltage and is available in various package options. The high radiant intensity and narrow emission angle provide efficient IR radiation. The fast switching time makes it suitable for high-speed applications.

For detailed specifications, including radiant intensity, forward voltage, and wavelength, refer to the OSRAM Opto Semiconductors Inc. datasheet for the SFH4045-U IR emitter diode.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess