EN
  • EN
  • DE

C1005C0G1H221J050BA

Part No C1005C0G1H221J050BA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 220PF 50V C0G 0402 / 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series C
Package Tape & Reel
Capacitance 220 pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names C1005C0G1H221JT,445-1251-6,C1005COG1H221J,445-1251-2,C1005C0G1H221J-ND,445-1251-1,C1005C0G1H221JT-ND,C1005C0G1H221JT000F,C1005C0G1H221J
Standard Package 10,000
Win Source Part Number 1145066-C1005C0G1H221J050BA
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H221J050BA CAD Model

Description

The C1005C0G1H221J050BA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring a stable and reliable component. It's suitable for a wide range of electronic circuits where space is a constraint.

Applications:

  • Power supply circuits
  • Consumer electronics
  • Mobile devices
  • Industrial equipment
  • Smoothing circuits
  • Bypass and decoupling applications

Features:

  • Capacitance value: 220pF
  • Voltage rating: 50V
  • Temperature coefficient: C0G (NP0)
  • Case size: 0402 (1005 Metric)
  • High reliability
  • Lead-free and RoHS compliant

Benefits:

  • Extremely stable capacitance over temperature
  • Effective noise suppression
  • Long operational life
  • Ultra-compact size for space-constrained applications
  • Meets environmental standards

Additional Details:

The C1005C0G1H221J050BA uses a ceramic dielectric material, ensuring high stability. The C0G (NP0) temperature coefficient means the capacitance changes very little with temperature variations. The 0402 case size makes it ideal for miniaturized electronic devices. This capacitor is designed for reflow soldering and automated assembly.

The 50V voltage rating makes it suitable for low-voltage circuits. Its robust construction guarantees stable performance in diverse operating conditions. The C1005C0G1H221J050BA is used in various electronic products due to its stability, reliability, and small size.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess