The SFH 5750 is an integrated ambient light sensor (ALS) from OSRAM Opto Semiconductors Inc. This sensor is designed to measure the intensity of ambient light and provide accurate readings for various applications. The SFH 5750 integrates a photodiode, amplifier, and analog-to-digital converter (ADC) into a single package. It features a wide dynamic range, excellent temperature stability, and low power consumption. The SFH 5750 is ideal for applications requiring automatic brightness control, such as mobile devices, displays, and lighting systems.
Applications:
- Mobile Phones
- Tablets
- Notebook Computers
- LCD Displays
- LED Lighting Systems
Features:
- Integrated Ambient Light Sensor (ALS)
- Wide Dynamic Range
- Excellent Temperature Stability
- Low Power Consumption
- Digital Output (I2C Interface)
Benefits:
- Automatic Brightness Control
- Improved User Experience
- Energy Savings
- Accurate Light Measurement
- Compact Solution
Additional Details:
The SFH 5750 provides a digital output via an I2C interface, making it easy to interface with microcontrollers and other digital systems. It also features a programmable interrupt function, which allows the system to be notified when the ambient light level changes. The device is available in a small surface-mount package. The SFH 5750 is a versatile ambient light sensor that provides accurate and reliable light measurement for a wide range of applications.