EN
  • EN
  • DE

SUPERMICRO AT80602000798AA - Intel E5506 2.13GHz 4C 4M 80W

Part No SUPERMICRO AT80602000798AA - Intel E5506 2.13GHz 4C 4M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5506 2.13GHz 4C 4M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435174-SUPERMICRO AT80602000798AA - Intel E5506 2.13GHz 4C 4M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000798AA - Intel E5506 2.13GHz 4C 4M 80W CAD Model

Description

The SUPERMICRO AT80602000798AA leverages the capabilities of the Intel Xeon E5506 processor, designed to deliver solid computational performance for entry-level servers and workstations. Operating with four cores at 2.13GHz, it is engineered to support a variety of workloads, from general computing tasks to more demanding server applications. The inclusion of a 4MB L3 cache enhances the processor's ability to handle data-intensive operations, ensuring swift access to critical data and smooth task execution. With an 80W Thermal Design Power, the E5506 balances performance with power efficiency, making it an ideal choice for organizations looking to optimize their energy usage without compromising on compute capabilities. Manufactured using the 45nm process technology, it stands out for its energy efficiency and reduced thermal output. While lacking integrated features such as Hyper-Threading or Turbo Boost found in higher-end models, the E5506 is a dependable processor that delivers consistent performance for everyday computing needs. It fits into the LGA1366 socket, offering compatibility with a range of motherboards. For businesses in search of a cost-effective yet capable CPU to power their server or workstation, the SUPERMICRO AT80602000798AA, featuring the Intel Xeon E5506, offers a pragmatic solution blending efficiency, reliability, and performance.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess