EN
  • EN
  • DE

LENOVO 40K6872 - 250GB SATA 7200RPM SIMPLE SWAP

Part No LENOVO 40K6872 - 250GB SATA 7200RPM SIMPLE SWAP
Manufacturer Lenovo
Catalog Uncategorized
Description 250GB SATA 7200RPM SIMPLE SWAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430527-LENOVO 40K6872 - 250GB SATA 7200RPM SIMPLE SWAP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K6872 - 250GB SATA 7200RPM SIMPLE SWAP CAD Model

Description

The LENOVO 40K6872 hard drive offers a practical and efficient storage solution for individuals and small to medium-sized enterprises. With a 250GB capacity, it presents ample space for storing documents, applications, and the operating system, making it a versatile choice for various computing needs. The drive operates at 7200RPM, providing a good balance of speed and reliability for everyday computing tasks, from data processing to multimedia playback. Leveraging the SATA interface, this hard drive ensures compatibility with a wide range of desktop and server systems, offering straightforward integration into existing IT infrastructures. The 'Simple Swap' feature is particularly beneficial for businesses where downtime equates to lost productivity; enabling quick and easy drive replacements or upgrades without necessitating extensive technical expertise. The LENOVO 40K6872 is engineered for durability and performance, delivering the quality and reliability that users have come to expect from Lenovo. It represents a cost-effective solution for enhancing the storage capacity of systems while maintaining high performance and data integrity.

You May Also Be Interested in

TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess