EN
  • EN
  • DE

SFH 4111

Part No SFH 4111
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 50MA MODULE / Infrared (IR) Emitter 950nm 1.25V 50mA 60°/120° Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.25V
Viewing Angle 60°/120°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Chassis Mount
Package / Case Module
Other Names SFH 4111,Q62702P5333,SFH4111
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242455-SFH 4111
Ultra Librarian 3D Model Ultra Librarian SFH 4111 CAD Model

Description

The SFH 4111 is an infrared LED emitter component from ams-OSRAM USA Inc.

  • Type: infrared (IR)
  • Package Type: Bulk
  • Orientation: top view
  • Standard Package: 2,000
  • Current - DC forward (If) (Max): 50mA
  • Viewing Angle: 60°/120°
  • Voltage - forward (Vf) (Typ): 1.25V
  • Wavelength: 950nm
  • Radiant intensity (Ie) min @ If: not specified
  • Mounting Type: chassis mount
  • Package/Case: module
  • Temperature Range for Operation: -40°C ~ 85°C (TA)
  • Status: obsolete

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508
Everlight Electronics Co Ltd
Lowest to $0.0485
Everlight Electronics Co Ltd
Infrared Emitter 940nm 750mW/sr Circular Top Mount 2-Pin T-1 3/4 Box / EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0557
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Unitpower Technology Limited
N-Ch 30V Fast Switching MOSFETs
Need more? Email Us
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Lowest to $5.7669

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess