EN
  • EN
  • DE

EMC 100-887-145-00 - EMC VMAX3 PDU 200-240vac/24A 50/60Hz 3-Phase: 4W+P

Part No EMC 100-887-145-00 - EMC VMAX3 PDU 200-240vac/24A 50/60Hz 3-Phase: 4W+P
Manufacturer EMC
Catalog Spare Parts
Description EMC VMAX3 PDU 200-240vac/24A 50/60Hz 3-Phase: 4W+P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Manufacturer EMC
Win Source Part Number 1400739-EMC 100-887-145-00 - EMC VMAX3 PDU 200-240vac/24A 50/60Hz 3-Phase: 4W+P
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-145-00 - EMC VMAX3 PDU 200-240vac/24A 50/60Hz 3-Phase: 4W+P CAD Model

Description

The EMC 100-887-145-00 is a high-capacity Power Distribution Unit (PDU) designed specifically for EMC VMAX3 storage systems, providing efficient power distribution and management. It operates in the 200-240VAC range at 24A, supporting 50/60Hz 3-phase power with a 4-wire plus ground (4W+P) configuration. This PDU is engineered to meet the rigorous power requirements of high-density data storage environments, ensuring reliable power delivery to all system components. It facilitates optimal performance and stability of EMC VMAX3 arrays, enabling enterprises to maintain continuous operations and manage large volumes of data with confidence. The unit features robust construction and advanced circuitry to protect against power surges and fluctuations, significantly reducing the risk of downtime or data loss. With its focus on energy efficiency, it also helps organizations to lower operational costs and achieve sustainability goals. This PDU is an essential component for any data center utilizing EMC VMAX3 storage systems, providing a secure and scalable power infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess