EN
  • EN
  • DE

SFH 303 FA-3/4 RN23C

Part No SFH 303 FA-3/4 RN23C
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 990NM TOP T1 3/4 / Phototransistors 990nm Top View T 1 3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 50 nA
Wavelength 990nm
Viewing Angle 40°
Power - Max 200 mW
Mounting Type Through Hole
Orientation Top View
Package / Case T 1 3/4
Other Names Q65110A6669,SFH 303 FA-3/4 RN23C,SFH303FA-3/4RN23C
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1234955-SFH 303 FA-3/4 RN23C
Ultra Librarian 3D Model Ultra Librarian SFH 303 FA-3/4 RN23C CAD Model

Description

The 1234955-SFH 303 FA-3/4 RN23C is an electronic component from the Sensors, Transducers category, specifically Optical Sensors - Phototransistors.

  • Package: Bulk
  • Orientation: Top View
  • Standard Package: 500
  • Maximum Power: 200mW
  • Voltage - Collector Emitter Breakdown (Max): 35V
  • Current - Collector (Ic) (Max): 50mA
  • Viewing Angle: 40 degrees
  • Wavelength: 990nm
  • Current - Dark (Id) (Max): 50nA
  • Mounting Type: Through-hole
  • Package/Case: T 1 3/4
  • ECCN: OBSOLETE
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000
  • Manufacturer: ams-OSRAM USA Inc.

You May Also Be Interested in

KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess