EN
  • EN
  • DE

SFH 3010-Z

Part No SFH 3010-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 860NM TOP VIEW 2SMD / Phototransistors 860nm Top View 2-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 15 V
Current - Collector (Ic) (Max) 15 mA
Current - Dark (Id) (Max) 50 nA
Wavelength 860nm
Viewing Angle 160°
Power - Max 130 mW
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case 2-SMD, Flat Lead
Other Names Q65110A6458,SFH 3010-Z,475-1257-6,SFH3010Z,475-1257-1,475-1257-2
Standard Package 5,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1234949-SFH 3010-Z
Ultra Librarian 3D Model Ultra Librarian SFH 3010-Z CAD Model

Description

The ams-OSRAM USA Inc. SFH 3010-Z is an optical sensor - phototransistor with a viewing angle of 160°.

  • Viewing Angle: 160°
  • Maximum Power: 130 mW
  • Voltage - Collector Emitter Breakdown (Max): 15 V
  • Mounting: SMD (SMT)
  • Packaging: Tape & reel
  • Current - Collector (Ic) (Max): 15 mA
  • Wavelength: 860nm
  • Operating Temperature Range: -40°C to 100°C (TA)
  • Category: Sensors, Transducers
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.49.7080

You May Also Be Interested in

Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess