EN
  • EN
  • DE

SFH 2200 FA

Part No SFH 2200 FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM 2SMD / Photodiode 940nm 40ns 120° 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Series Power TOPLED®
Package Tape & Reel
Product Status Obsolete
Wavelength 940nm
Spectral Range 740nm ~ 1100nm
Diode Type PIN
Response Time 40ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 1nA
Active Area 7.02mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Base Product Number SFH 2200
Other Names 475-3536-6,Q65112A0248,475-3536-2,475-3536-1
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234979-SFH 2200 FA
Ultra Librarian 3D Model Ultra Librarian SFH 2200 FA CAD Model

Description

The ams-OSRAM USA Inc. SFH 2200 FA is an obsolete PIN diode type optical sensor that has a spectral range of 740nm to 1100nm.

  • Response Time: 40ns
  • Viewing Angle: 120°
  • Voltage Rating: 20VDC
  • Active Area: 7.02mm2
  • Mounting: SMD (SMT) mountable
  • Package / Case: 2-SMD, No Lead
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99 compliant
  • Packaging: Tape and reel packaging
  • Standard Package: 1,500 units

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.3325
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FLAT SIDE BK
Lowest to $0.1369
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.3964
Everlight Electronics Co Ltd
PHOTODIODE PIN IR BLACK 1311
Lowest to $0.0844

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess