EN
  • EN
  • DE

LYE67F-BACA-45-1-50-R33-Z

Part No LYE67F-BACA-45-1-50-R33-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Depth 3.4 mm
Dominant Wavelength 590 nm
Forward Current 70 mA
Forward Voltage 2.65 V
Length 3 mm
Lens Style Colorless, Diffused
Luminous Flux 9.5 lm
Luminous Intensity 3.55 cd
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Reverse Voltage 12 V
RoHS Compliant
Test Current 50 mA
Viewing Angle 120 °
Win Source Part Number 1073303-LYE67F-BACA-45-1-50-R33-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LYE67F-BACA-45-1-50-R33-Z CAD Model

Description

The LYE67F-BACA-45-1-50-R33-Z electronic component from OSRAM Opto Semiconductors Inc. has a Win Source Part Number of 1073303.

  • Length: 3 mm
  • Mounting: SMD (SMT)
  • Element: Single
  • Forward Voltage: 2.65 V
  • Luminous Intensity: 3.55 cd
  • Forward Current: 70 mA
  • Reverse Voltage: 12 V
  • Viewing Angle: 120 °
  • Pins: 4
  • Luminous Flux: 9.5 lm
  • Category: OEM Parts(J-L)
  • Case/Package: PLCC
  • Supply and Demand Status: Shortage
  • Max Operating Temperature: 100 °C
  • Min Operating Temperature: -40 °C
  • Dominant Wavelength: 590 nm
  • Lens Style: Colorless, Diffused

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
STMicroelectronics
Need more? Email Us
Chilisin
Lowest to $0.0517
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess