EN
  • EN
  • DE

LY W5SM-JXJY-36-1-400-R18-Z

Part No LY W5SM-JXJY-36-1-400-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED GOLDEN DRAGON SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting Color series Yellow 590nm (583nm ~ 595nm) 2-SMD, Gull Wing Exposed Pad
Manufacturer OSRAM Opto Semiconductors Inc.
Series Golden DRAGON®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, Gull Wing Exposed Pad
Case / Package SMD
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-LYW5SM-JXJY-36-1-400-R18-ZTR, Q65110A9458
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880471-LY W5SM-JXJY-36-1-400-R18-Z
Ultra Librarian 3D Model Ultra Librarian LY W5SM-JXJY-36-1-400-R18-Z CAD Model

Description

The LY W5SM-JXJY-36-1-400-R18-Z is a high-performance LED from OSRAM Opto Semiconductors Inc., designed for a variety of lighting applications. It's engineered to provide excellent light output, efficiency, and reliability, making it suitable for demanding environments and applications.

Applications:

  • Automotive lighting (e.g., daytime running lights, signal lights)
  • Architectural lighting
  • Indoor lighting
  • Outdoor lighting
  • Industrial lighting

Features:

  • High luminous flux for excellent brightness
  • Wide viewing angle for uniform light distribution
  • Long operational life for reduced maintenance
  • Compact package size for design flexibility
  • Excellent color consistency

Benefits:

  • Provides bright and uniform illumination
  • Reduces the need for frequent replacements
  • Enables smaller and more compact lighting designs
  • Ensures consistent color output over time
  • Enhances the reliability and performance of lighting systems

Additional Details:

The LY W5SM-JXJY-36-1-400-R18-Z typically utilizes advanced LED chip technology and packaging techniques to achieve its high performance. Key specifications often include forward voltage, forward current, luminous flux, color temperature, and viewing angle. This LED is commonly available in surface-mount packages and designed for reflow soldering processes. Thermal management is crucial for maintaining its performance and longevity; therefore, proper heat sinking is usually required. OSRAM's stringent quality control ensures high reliability and consistency in performance. The specific wavelength and color rendering index (CRI) may vary depending on the exact model and intended application. These LEDs are compliant with RoHS and REACH regulations, ensuring they are environmentally friendly.

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess