EN
  • EN
  • DE

LY P47B-U1V1-4-1-30-R18-Z-DL

Part No LY P47B-U1V1-4-1-30-R18-Z-DL
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED POINTLED SMD / Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series PointLED®
Package Tape & Reel (TR)
Product Status Obsolete
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 675mcd
Lens Style Round with Flat Top
Lens Size 1.60mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 30mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 587nm
Wavelength - Peak 594nm
Package / Case 2-SMD, Flat Lead
Supplier Device Package SMD
Dimension 1.90mm Dia
Height (Max) 0.88mm
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LYP47B-U1V1-4-1-30-R18-Z-DLTR,Q65111A6319
Standard Package 3,000
Win Source Part Number 986306-LY P47B-U1V1-4-1-30-R18-Z-DL
Ultra Librarian 3D Model Ultra Librarian LY P47B-U1V1-4-1-30-R18-Z-DL CAD Model

Description

The LY P47B-U1V1-4-1-30-R18-Z-DL is a high-power LED (Light Emitting Diode) manufactured by OSRAM Opto Semiconductors Inc. OSRAM is a leading manufacturer of LEDs known for their high quality, performance, and reliability. This particular LED is designed for applications requiring high brightness and efficiency.

Applications

  • Automotive Lighting: Headlights, taillights, and daytime running lights (DRL) in automobiles.
  • General Lighting: High-bay lighting, street lighting, and architectural lighting.
  • Display Backlighting: Backlighting for LCD displays in televisions, monitors, and mobile devices.
  • Signage: Illuminated signs and advertising displays.
  • Specialty Lighting: Stage lighting, medical lighting, and agricultural lighting.

Features

  • High Brightness: Delivers a high luminous output for efficient illumination.
  • High Efficiency: Converts a high percentage of electrical energy into light, reducing energy consumption.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance costs.
  • Compact Size: Allows for integration into space-constrained applications.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Long-Term Reliability: Long lifespan reduces maintenance frequency and replacement costs.
  • Excellent Light Quality: Provides bright and uniform illumination.
  • Design Flexibility: Compact size and wide viewing angle offer design flexibility.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The LY P47B-U1V1-4-1-30-R18-Z-DL's specific characteristics, such as its color temperature, luminous flux, forward voltage, and viewing angle, can be found in the product datasheet. The part number contains various codes that specify the LED's characteristics:

  • LY - Likely indicates a specific product family or color (e.g., Yellow).
  • P47B - Package type or series.
  • U1V1 - Forward voltage binning.
  • 4 - Color binning.
  • 1 - Brightness binning.
  • 30 - Correlated Color Temperature (CCT), likely around 3000K (warm white).
  • R18 - Possibly indicates a specific radiation pattern or lens.
  • Z - Indicates internal manufacturing codes or specifications.
  • DL - Assembly and packaging information.

The LED is designed to be surface-mounted and requires appropriate heat sinking to maintain its performance and lifespan. OSRAM provides detailed specifications and application notes to ensure proper use of the LED.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess