EN
  • EN
  • DE

LWM67C-T1U1-JKL0-24G6-20-R18-Z

Part No LWM67C-T1U1-JKL0-24G6-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967258-LWM67C-T1U1-JKL0-24G6-20-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWM67C-T1U1-JKL0-24G6-20-R18-Z CAD Model

Description

The LWM67C-T1U1-JKL0-24G6-20-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for various lighting applications, providing high brightness and energy efficiency.

Applications

  • Automotive lighting: Interior and exterior lighting in vehicles.
  • General lighting: Indoor and outdoor lighting applications.
  • Signage: Backlighting for signs and displays.
  • Architectural lighting: Lighting for buildings and landscapes.
  • Specialty lighting: Task lighting, medical lighting, and other specialized applications.

Features

  • High brightness: Delivers high luminous output for excellent visibility.
  • Energy efficient: Converts electricity into light with minimal energy loss.
  • Long lifetime: Offers a long operating life for reduced maintenance costs.
  • Compact package: Small footprint for space-constrained applications.
  • Wide viewing angle: Provides uniform light distribution over a wide area.
  • RoHS compliant: Compliant with RoHS environmental standards.
  • High reliability: Designed for long-term reliability in demanding environments.

Benefits

  • Improved visibility: Enhances visibility in various lighting applications.
  • Reduced energy consumption: Lowers energy costs compared to traditional lighting technologies.
  • Extended operating life: Reduces maintenance costs and downtime.
  • Versatile applications: Suitable for a wide range of lighting applications.
  • Environmentally friendly: Compliant with RoHS environmental standards.

Additional Details

The LWM67C-T1U1-JKL0-24G6-20-R18-Z has a specific wavelength and color temperature, indicated by the part number. The datasheet provides detailed specifications, including the luminous flux, forward voltage, and color coordinates. The compact package and high brightness make it ideal for various lighting applications, including automotive and general lighting.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess