EN
  • EN
  • DE

LWE6SC

Part No LWE6SC
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959597-LWE6SC
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWE6SC CAD Model

Description

The LWE6SC is a high-performance, compact white LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of lighting applications, offering high luminous efficacy, long lifespan, and excellent color consistency. This LED utilizes advanced chip technology and packaging to provide a bright and reliable light source in a small form factor.

Applications:

  • Backlighting for LCD displays in mobile devices, laptops, and monitors.
  • General lighting applications, such as LED bulbs, downlights, and spotlights.
  • Automotive lighting, including interior lighting, dashboard illumination, and signal lights.
  • Flashlights and portable lighting devices.
  • Signage and advertising displays.

Features:

  • High luminous efficacy: Converts electrical energy into light efficiently, reducing power consumption.
  • Compact size: Allows for integration into space-constrained applications.
  • Wide viewing angle: Provides uniform light distribution.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Excellent color consistency: Maintains consistent color output over time and temperature.
  • Low thermal resistance: Facilitates efficient heat dissipation.
  • RoHS compliant: Meets environmental regulations.
  • Surface Mount Device (SMD)
  • Typical Forward Voltage of 3.2V
  • Typical Forward Current of 20mA

Benefits:

  • Energy savings: High luminous efficacy reduces power consumption and lowers operating costs.
  • Long lifespan: Minimizes replacement costs and reduces maintenance requirements.
  • High brightness: Provides ample light output for various applications.
  • Compact design: Enables integration into small and lightweight devices.
  • Reliable performance: Offers consistent and stable light output over time.
  • Improved aesthetics: Enhances the visual appeal of illuminated products.

Additional Details:

The LWE6SC is typically packaged in a small SMD package for easy surface mounting on PCBs. It requires appropriate drive circuitry to regulate the current flowing through the LED. The datasheet provides detailed information on the device's electrical and optical characteristics, as well as recommended operating conditions. Proper thermal management is essential to ensure long lifespan and optimal performance. The LED is sensitive to electrostatic discharge (ESD), and proper handling precautions should be taken.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Lite-On Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess