The LST67F-U1V1-1 is a high-efficiency LED manufactured by OSRAM Opto Semiconductors. It is designed for use in a wide range of lighting applications, providing excellent luminous efficacy and long-term reliability. This LED is commonly used in general lighting, signage, and automotive lighting.
Applications
- General lighting
- Signage and advertising displays
- Automotive lighting (e.g., tail lights, brake lights)
- Backlighting for LCD displays
- Portable lighting devices
Features
- High luminous efficacy
- Long lifetime
- Low thermal resistance
- Wide viewing angle
- Compact package size
- RoHS compliant
Benefits
- Energy efficiency: Reduces power consumption and lowers operating costs.
- Long lifespan: Minimizes maintenance and replacement costs.
- Reliable performance: Ensures consistent light output over time.
- Versatile application: Suitable for a wide range of lighting applications.
- Compact design: Allows for integration into small and space-constrained designs.
Technical Specifications
The LST67F-U1V1-1 features a typical forward voltage of around 3V and a forward current of around 20mA. It provides high luminous efficacy, typically exceeding 100 lm/W. The LED has a wide viewing angle, ensuring uniform light distribution. The compact package size allows for easy integration into various lighting systems. The operating temperature range is typically from -40°C to +85°C.
The low thermal resistance of the LED allows for efficient heat dissipation, ensuring stable performance and long lifetime. The RoHS compliance ensures that the LED is environmentally friendly and meets regulatory requirements. The LST67F-U1V1-1 is a reliable and efficient choice for a wide range of lighting applications.