EN
  • EN
  • DE

LSQ976-Q-1-0-20-R18

Part No LSQ976-Q-1-0-20-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071194-LSQ976-Q-1-0-20-R18
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSQ976-Q-1-0-20-R18 CAD Model

Description

The LSQ976-Q-1-0-20-R18 is a high-performance infrared (IR) LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring reliable and efficient IR light emission, such as remote controls, security systems, and medical devices. The 'Q' in the part number often signifies automotive grade, implying higher reliability and robustness for use in automotive applications.

Applications:

  • Remote controls: Used in remote controls for televisions, air conditioners, and other electronic devices.
  • Security systems: Integrated into security systems for motion detection and perimeter monitoring.
  • Medical devices: Employed in medical devices for blood glucose monitoring and other diagnostic applications.
  • Gesture recognition: Used in gesture recognition systems for interactive displays and gaming consoles.
  • Automotive applications: Integrated into in-cabin monitoring and driver assistance systems.

Features:

  • High radiant intensity: Provides a strong IR signal for reliable performance.
  • Narrow viewing angle: Focuses the IR light for improved range and accuracy.
  • Fast switching time: Enables high-speed data transmission.
  • Compact package: Small size allows for integration into space-constrained applications.
  • Long lifespan: High reliability ensures long-term performance.
  • Automotive grade: Designed and tested to meet the stringent requirements of automotive applications.

Benefits:

  • Improved remote control range: High radiant intensity and narrow viewing angle increase the range and reliability of remote controls.
  • Enhanced security system performance: Reliable IR emission improves the accuracy and effectiveness of security systems.
  • Accurate medical measurements: Stable IR output ensures accurate measurements in medical devices.
  • Reliable performance in harsh environments: Automotive grade design ensures reliable performance in extreme temperatures and humidity.
  • Reduced system size: Compact package allows for integration into smaller devices.

Additional Details:

The LSQ976-Q-1-0-20-R18 typically emits IR light at a wavelength of around 940nm. The forward voltage and current characteristics are crucial for proper operation and can be found in the datasheet. The package type is often a leaded or surface-mount package designed for easy integration onto printed circuit boards. The 'R18' at the end of the part number likely refers to a specific reel size for automated assembly. The automotive qualification indicates that the device has undergone rigorous testing to ensure it meets the reliability and quality standards required for automotive applications.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess