EN
  • EN
  • DE

M251LE3AE

Part No M251LE3AE
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Cortex M23 MCU 128 KB Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011195-M251LE3AE
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M251LE3AE CAD Model

Description

The M251LE3AE is a microcontroller unit (MCU) manufactured by Nuvoton Technology Corporation of America. It belongs to the NuMicro M251 series, which is based on the Arm Cortex-M23 core. This MCU is designed for a wide range of applications requiring low power consumption, high performance, and security features. It offers a balance of computational power, memory, and peripheral interfaces, making it suitable for IoT devices, industrial control systems, and consumer electronics.

Applications

  • IoT Devices: Used in smart sensors, wearables, and connected home devices for data processing and communication.
  • Industrial Control Systems: Implemented in motor control, sensor monitoring, and automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices for user interface and control functions.
  • Security Systems: Employed in alarm systems, access control, and security gateways.
  • Healthcare Devices: Utilized in portable medical devices and patient monitoring systems.

Features

  • Arm Cortex-M23 Core: Powered by a low-power, high-performance 32-bit processor.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Security Features: Includes built-in security mechanisms such as hardware cryptography and secure boot.
  • Rich Peripheral Interfaces: Equipped with UART, SPI, I2C, ADC, and other interfaces for versatile connectivity.
  • Flash Memory and SRAM: Provides ample on-chip memory for program storage and data processing.

Benefits

  • Enhanced Security: Protects against unauthorized access and data breaches with integrated security features.
  • Extended Battery Life: Minimizes power consumption, allowing for longer operational periods in battery-powered devices.
  • Improved Performance: Delivers efficient processing capabilities for real-time applications.
  • Simplified Development: Offers a comprehensive development environment and software libraries for ease of programming.
  • Versatile Connectivity: Enables seamless integration with various sensors, actuators, and communication modules.

The Nuvoton M251LE3AE microcontroller is a versatile and powerful solution for a wide range of applications. Its low-power design, security features, and rich peripheral interfaces make it an excellent choice for IoT devices, industrial control systems, and consumer electronics. With its comprehensive development support, developers can quickly and easily implement innovative solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7735 $53.2050
70+ $1.4552 $101.8640
110+ $1.4097 $155.0670
150+ $1.3642 $204.6300
190+ $1.3187 $250.5530
255+ $1.1823 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess