EN
  • EN
  • DE

LS Y876-Q2S1-1-0-20-R18-Z-SV

Part No LS Y876-Q2S1-1-0-20-R18-Z-SV
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 11 Weeks
Features Red 633nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series Micro SIDELED® 3010
Package Reel - TR
Mounting Surface Mount, Right Angle
Package 2-SMD, Flat Lead
Case / Package SMD
Family Name LS Y876
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-2769-2, Q65110A4117, 475-2769-6, LSY876-Q2S1-1-Z, LSY876-Q2S1-1, LSY876Q2S11, Q65110A1628, LSY876Q2S11Z, LS Y876-Q2S1-1-Z, LS Y876-Q2S1-1, 475-2769-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931155-LS Y876-Q2S1-1-0-20-R18-Z-SV
Ultra Librarian 3D Model Ultra Librarian LS Y876-Q2S1-1-0-20-R18-Z-SV CAD Model

Description

The 931155-LS Y876-Q2S1-1-0-20-R18-Z-SV from OSRAM Opto Semiconductors Inc. is a red 633nm LED indication that is discrete and has a 2V 2-SMD, flat lead feature.

  • Color: Red
  • Wavelength: 633nm
  • Feature: Discrete LED Indication
  • Voltage: 2V
  • Package: 2-SMD, flat lead
  • Packaging: Reel-TR
  • Mounting: Surface Mount, Right Angle
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3000
  • REACH: Unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 475-2769-2, Q65110A4117, and 475-2769-6

You May Also Be Interested in

Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess