EN
  • EN
  • DE

LPE675

Part No LPE675
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966966-LPE675
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPE675 CAD Model

Description

The LPE675 series from OSRAM Opto Semiconductors represents a range of high-performance LEDs suitable for diverse applications requiring bright and efficient light sources. These LEDs are designed to offer long lifespans and reliable performance, making them ideal for various lighting solutions.

Applications

  • Traffic Signals
  • Signage and displays
  • Automotive exterior lighting (e.g., brake lights, turn signals)
  • Industrial lighting
  • General Illumination

Features

  • High luminous intensity
  • Wide viewing angle
  • Long lifetime
  • Robust package design
  • Available in various colors
  • Low power consumption

Benefits

  • Enhanced Visibility: High luminous intensity ensures clear visibility, even in bright sunlight, essential for traffic signals and signage.
  • Extended Operational Life: The long lifespan reduces maintenance costs and ensures prolonged reliability in demanding environments.
  • Versatile Application: Suitable for a range of uses, from traffic management to general lighting, due to their robust design and available color options.
  • Energy Efficiency: Low power consumption contributes to lower energy costs and reduces environmental impact.
  • Durable Performance: The robust package design protects the LED from environmental factors, ensuring long-term reliable operation.

Additional Details

The LPE675 series offers various color options and intensity levels, allowing for tailored solutions to specific application needs. It's essential to refer to the product's datasheet for detailed technical specifications such as forward voltage, current, color wavelength, and viewing angle characteristics. Proper heat sinking might be required, depending on the operating conditions and power levels to ensure optimal performance and longevity. The LEDs are designed to be mounted on PCBs with appropriate soldering techniques. These are generally through hole LEDs, requiring wave soldering or similar processes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KIWI
Lowest to $0.0839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess