EN
  • EN
  • DE
  • IT

LG L29K-G2J1-23-Z

Part No LG L29K-G2J1-23-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green 572nm Automotive 2-Pin Chip 0603 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069513-LG L29K-G2J1-23-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG L29K-G2J1-23-Z CAD Model

Description

The LG L29K-G2J1-23-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is part of OSRAM's extensive portfolio of LEDs designed for a wide range of lighting applications, offering high luminous flux, excellent color stability, and long operational life. It is well-suited for applications requiring reliable and efficient light sources.

Applications:

  • Automotive Lighting: Including daytime running lights, turn signals, and interior lighting.
  • General Lighting: Used in indoor and outdoor lighting fixtures.
  • Signage: Providing bright and efficient illumination for signs and displays.
  • Specialty Lighting: Employed in medical lighting, horticultural lighting, and other specialized applications.
  • Backlighting: Used in LCD displays and other backlit devices.

Features:

  • High Luminous Flux: Delivers a bright and intense light output.
  • Excellent Color Stability: Maintains consistent color performance over time and temperature variations.
  • Long Operational Life: Designed for extended use, reducing maintenance and replacement costs.
  • Compact Package: Allows for integration into space-constrained applications.
  • Wide Viewing Angle: Provides uniform light distribution.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Improved Visibility: Enhances safety and productivity in various applications.
  • Reduced Maintenance Costs: Long operational life minimizes the need for frequent replacements.
  • Design Flexibility: Enables innovative lighting solutions with compact and versatile form factor.
  • Environmentally Friendly: Contributes to sustainability efforts by reducing energy waste.

Additional Details:

The LG L29K-G2J1-23-Z LED typically operates at a specific forward current and voltage, which should be carefully considered during the design of the lighting system. The spectral characteristics, including dominant wavelength and color rendering index (CRI), are also crucial for achieving desired lighting effects. The LED's thermal management is essential for maintaining optimal performance and preventing premature degradation. Detailed specifications can be found in the OSRAM Opto Semiconductors product datasheet.

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE PNL MNT 2MM RND .100" / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660
Kingbright
LED GREEN/ORANGE CLEAR 2012 SMD / Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)
Lowest to $0.3027
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Kingbright
LED GREEN CLEAR CHIP SMD / Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Lowest to $0.1063
Kingbright
LED GREEN CLEAR CHIP SMD / Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.2514
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess