EN
  • EN
  • DE

LD MVSG-JGLH-46-1

Part No LD MVSG-JGLH-46-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED BLUE 460NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 31 Weeks
Features LED Lighting Color series Blue 459nm (453nm ~ 465nm) 2-SMD, J-Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series Mini TOPLED
Package Reel - TR
Mounting Surface Mount
Package 2-SMD, J-Lead
Case / Package SMD
Family Name LD MVSG-JGLH
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-3410-2, Q65111A2195, 475-3410-6, LD MVSG-JGLH-46-1-ND, 475-3410-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858135-LD MVSG-JGLH-46-1
Ultra Librarian 3D Model Ultra Librarian LD MVSG-JGLH-46-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. Mini TOPLED LED Lighting Color series Blue 459nm (453nm ~ 465nm) is a 2-SMD, J-Lead electronic component.

  • Package: Reel - TR
  • Mounting Type: Surface Mount
  • Series: LD MVSG-JGLH
  • Category: Optoelectronics
  • Case/Package Type: SMD
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • MSL Level: 2 (1 Year)
  • Estimated Production Lead Time: 31 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 475-3410-2, Q65111A2195, 475-3410-6, LD MVSG-JGLH-46-1-ND, 475-3410-1

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess