EN
  • EN
  • DE

LCW CRDP.CC-KSKU-5L7N-1-350-R18

Part No LCW CRDP.CC-KSKU-5L7N-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON NEU WHT 4000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON® SSL 150
Package Reel - TR
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LCW CRDP.CC-KSKU-5L7N-1, LCW CRDP.CC-KSKU-5L7N-1-350-R18-ND, LCW CRDP.CC-KSKU-5L7N-1-ND, LCWCRDP.CC-KSKU-5L7N-1-350-R18, Q65111A4248
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922853-LCW CRDP.CC-KSKU-5L7N-1-350-R18
Ultra Librarian 3D Model Ultra Librarian LCW CRDP.CC-KSKU-5L7N-1-350-R18 CAD Model

Description

This product is manufactured by OSRAM Opto Semiconductors Inc. and has a Win Source Part Number of 922853-LCW CRDP.CC-KSKU-5L7N-1-350-R18.

  • Win Source Part Number: 922853-LCW CRDP.CC-KSKU-5L7N-1-350-R18
  • Category: Optoelectronics
  • Series: OSLON® SSL 150
  • Package: Reel - TR
  • Package Size: 1212 (3030 Metric)
  • Mounting: Surface Mount
  • Part Status: Discontinued @ Digi-Key
  • Features: LED lighting series white, neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
  • MSL Level: 2 (1 year)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: LCW CRDP.CC-KSKU-5L7N-1, LCW CRDP.CC-KSKU-5L7N-1-350-R18-ND, LCW CRDP.CC-KSKU-5L7N-1-ND, LCWCRDP.CC-KSKU-5L7N-1-350-R18, Q65111A4248
  • Supply and Demand Status: Balance
  • Quantity per Package: 600

You May Also Be Interested in

Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess