EN
  • EN
  • DE

LAT676-R1S1-34-Z

Part No LAT676-R1S1-34-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969337-LAT676-R1S1-34-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAT676-R1S1-34-Z CAD Model

Description

The LAT676-R1S1-34-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a variety of applications where high brightness, energy efficiency, and long lifespan are critical. It's part of OSRAM's broader portfolio of LEDs known for their quality and reliability.

Applications:

  • Automotive Lighting: Used in automotive applications such as daytime running lights (DRL), rear lights, and signal lights.
  • Signage: Employed in illuminated signage and displays, providing bright and consistent illumination.
  • Architectural Lighting: Integrated into architectural lighting systems for both indoor and outdoor applications, enhancing building aesthetics.
  • General Lighting: Used in general lighting applications such as LED bulbs and tubes, offering energy-efficient lighting solutions.
  • Specialty Lighting: Utilized in specialty lighting applications such as medical lighting, horticulture lighting, and machine vision systems.

Features:

  • High Brightness: Delivers a high luminous flux, ensuring bright and visible light output.
  • Energy Efficiency: Offers high efficacy, converting electrical energy into light with minimal waste.
  • Long Lifespan: Provides an extended operational life, reducing the frequency of replacements and minimizing maintenance costs.
  • Compact Size: Features a small form factor, enabling flexible design and integration into various applications.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring uniform light distribution.

Benefits:

  • Improved Visibility: The high brightness ensures excellent visibility in various lighting conditions, enhancing safety and aesthetics.
  • Reduced Energy Consumption: The high energy efficiency minimizes energy consumption, resulting in lower operating costs and environmental impact.
  • Lower Maintenance Costs: The long lifespan reduces the frequency of replacements, minimizing maintenance costs and downtime.
  • Design Flexibility: The compact size enables flexible design and integration into a wide range of applications.
  • Consistent Performance: Provides reliable and stable performance, ensuring consistent light output over its lifespan.

Additional Details:

The LAT676-R1S1-34-Z LED is designed to meet stringent quality and performance standards. It is typically mounted on a printed circuit board (PCB) and requires appropriate thermal management to ensure optimal performance and longevity. The LED is available in various color temperatures and can be driven by a constant current source. Proper handling and electrostatic discharge (ESD) precautions should be taken during installation and operation. The specific wavelength and intensity characteristics depend on the binning and manufacturing process.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $2.6115
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess