EN
  • EN
  • DE

KW H3L531.TE-Z7Q6-EBVFFCBB46-DFYF

Part No KW H3L531.TE-Z7Q6-EBVFFCBB46-DFYF
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description OSLON BLACK FLAT WHITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® Black Flat
Package Tape & Reel
Product Status Active
Color White
CCT (K) -
Flux @ 85°C, Current - Test -
Flux @ 25°C, Current - Test -
Current - Test 1A
Voltage - Forward (Vf) (Typ) 9.2V
Lumens/Watt @ Current - Test -
CRI (Color Rendering Index) -
Current - Max 1.2A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 0.165" L x 0.148" W (4.20mm x 3.75mm)
Height - Seated (Max) 0.019" (0.49mm)
Thermal Resistance of Package 1.3°C/W
Base Product Number KWH3L531
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371964-KW H3L531.TE-Z7Q6-EBVFFCBB46-DFYF
Ultra Librarian 3D Model Ultra Librarian KW H3L531.TE-Z7Q6-EBVFFCBB46-DFYF CAD Model

Description

The KWH3L531.TE-Z7Q6-EBVFFCBB46-DFYF is an OSLON® Black Flat white LED lighting component manufactured by ams-OSRAM USA INC.

  • Package: 6-SMD, no lead
  • Mounting Type: Surface Mount
  • Size: 0.165" L x 0.148" W (4.20mm x 3.75mm)
  • Seated Height: 0.019" (0.49mm)
  • Maximum Current: 1.2A
  • Forward Voltage (Vf): 9.2V
  • Test Current: 1A
  • Viewing Angle: 120°
  • Application: White LED Lighting
  • Series: OSLON® Black Flat

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6987 $59.1792
39+ $3.0349 $118.3611
59+ $2.9401 $173.4659
82+ $2.8452 $233.3064
105+ $2.7503 $288.7815
141+ $2.4658 $347.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess