EN
  • EN
  • DE

GW CSHPM1.CM-KSKU-A535-1-350-R18

Part No GW CSHPM1.CM-KSKU-A535-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON NEU WHT 4000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Color White, Neutral
CCT (K) 4000K
Flux @ 85°C, Current - Test 101 lm (89 lm to 112 lm)
Current - Test 350mA
Forward Voltage 2.85V
Lumens/Watt @ Current - Test 101 lm/W
CRI (Color Rendering Index) 90
Current - Max 1.3A
Viewing Angle 150°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.062" (1.58mm)
Thermal Resistance of Package 5.25°C/W
Win Source Part Number 1011394-GW CSHPM1.CM-KSKU-A535-1-350-R18
Popularity Medium
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian GW CSHPM1.CM-KSKU-A535-1-350-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. GW CSHPM1.CM-KSKU-A535-1-350-R18 is a white, neutral surface mount LED designed for use in optoelectronics applications.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • LED Color: White, Neutral
  • Mounting Style: Surface Mount
  • Application: Optoelectronics
  • Forward Voltage: 2.85V
  • Viewing Angle: 150 degrees
  • CCT (K): 4000K
  • Lumens/Watt: 101 lm/W @ current-test
  • CRI: 90
  • Thermal Resistance: 5.25 degrees Celsius/Watt
  • Supply and Demand Status: balanced

You May Also Be Interested in

Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess