EN
  • EN
  • DE

BPX65

Part No BPX65
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE NPN 850NM TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Active
Wavelength 850nm
Spectral Range 350nm to 1100nm
Diode Type PIN
Response Time 12ns
Voltage - DC Reverse (Vr) (Max) 50V
Current - Dark (Typ) 1nA
Active Area 1mm2
Viewing Angle 80°
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Dimension TO-18-2 Metal Can
Win Source Part Number 201265-BPX65
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian BPX65 CAD Model

Description

BPX65 Photodiode Details

The BPX65 offers enhanced spectral response and higher efficiency, making it an upgrade over previous models for high-performance photodetection applications. Its advanced technologies provide superior precision and minimal signal loss.

Applications and Projects:

  • Fiber optic communications
  • Laser range finding
  • Photometry systems
  • Research and laboratory equipment

Features and Benefits:

  • Enhanced Spectral Response: Supports fine-quality signal collection across different wavelengths.
  • High Efficiency: Reduces power consumption and extends device life.
  • Low Noise Performance: Minimizes interference from external noise sources.
  • Robust Design: Ensures dependability in critical applications.
  • Precision Technology: Suitable for applications needing exacting light measurement.

The BPX65 stands out for its ability to deliver precise signals and is ideal for applications requiring advanced photodetection capabilities.

You May Also Be Interested in

Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR BLACK 1311
Lowest to $0.0844
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.3964
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5964 $50.5604
27+ $3.7715 $101.8305
42+ $3.6536 $153.4512
57+ $3.5357 $201.5349
74+ $3.4179 $252.9246
98+ $3.0643 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess