EN
  • EN
  • DE

IL 422E

Part No IL 422E
Manufacturer NVE Corp
Catalog Isolators
Description DG ISO 2.5KV 3CH RS422 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsDigital Isolators
Mfr NVE Corp/Isolation Products
Series IsoLoop?
Packaging Tube
Part Status Active
Technology GMR (Giant Magnetoresistive)
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Rise / Fall Time (Typ) 8ns, 8ns
Voltage - Supply 3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number IL 422
Ultra Librarian 3D Model Ultra Librarian IL 422E CAD Model

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us
Lite-On Inc.
FAULT-DETECTION IGBT, 5A
Need more? Email Us
ON Semiconductor
OPTOISOLTR 3.75KV TRIAC 1CH 4SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8-DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $0.3491
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV 1CH TRANS 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.7500 $100.7500
2+ $97.5000 $195.0000
3+ $94.2500 $282.7500
4+ $84.5000 $338.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,034 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess