EN
  • EN
  • DE

EDSTL950/5

Part No EDSTL950/5
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK HDR 5POS 90DEG 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation 90°, Right Angle
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.138" (3.50mm)
Win Source Part Number 1032060-EDSTL950/5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDSTL950/5 CAD Model

Description

This header is a male pin with shrouded (4 side) type with 5 positions per level and a 0.197" (5.00mm) pitch and is manufactured by On Shore Technology Inc.

  • Header Orientation: 90° right angle
  • Mounting Style: solder
  • Voltage Rating: 300V
  • Housing Material: polyamide (PA) or nylon
  • Insulation Height: 0.138" (3.50mm)
  • Temperature Range: -30°C to 105°C

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2365 $64.6555
16+ $7.5791 $121.2656
24+ $7.3423 $176.2152
33+ $7.1056 $234.4848
43+ $6.8688 $295.3584
57+ $6.1585 $351.0345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess