EN
  • EN
  • DE

HMC677LP5E

Part No HMC677LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC LEVEL SHIFTER 6-BIT 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000520-HMC677LP5E
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Misc ICs and Modules
Package Strip
Product Status Obsolete
Function Controller
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian HMC677LP5E CAD Model

Description

Product Overview: HMC677LP5E by Analog Devices Inc.

The HMC677LP5E is a state-of-the-art frequency multiplier product from Analog Devices Inc., designed for applications requiring a high-quality signal generation with a compact footprint. This sophisticated device is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices, bringing together innovative technologies to meet the challenging demands of modern communication systems.

Key Features

  • Frequency Range: The HMC677LP5E operates over a broad frequency range, making it suitable for a wide array of applications, from military to commercial communication systems.
  • High Isolation: It features high isolation between the input and output, which minimizes signal leakage and ensures high signal integrity.
  • Output Power: The device provides consistent output power across its operating frequency range, ensuring reliable performance for critical applications.
  • Package: Housed in a compact 5x5 mm QFN package, the HMC677LP5E is designed for space-constrained applications without sacrificing performance.

Applications

The versatility of the HMC677LP5E makes it an ideal choice for a variety of applications, including:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

Technical Specifications

With a focus on technical excellence, the HMC677LP5E offers the following specifications:

  • Input Frequency Range: Specified by design to accommodate a variety of input frequencies.
  • Conversion Loss: Efficient conversion loss metrics for optimal signal translation.
  • Supply Voltage: Operates on a standard supply voltage, compatible with typical industry standards.
  • Operating Temperature: Designed to function over a wide temperature range, ensuring reliability in diverse environments.

Overall, the HMC677LP5E from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for professionals looking for a reliable frequency multiplier solution.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess