EN
  • EN
  • DE

XCP6151S52MNR2G

Part No XCP6151S52MNR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105782-XCP6151S52MNR2G
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCP6151S52MNR2G CAD Model

Description

Introducing Product XCP6151S52MNR2G by ON Semiconductor

ON Semiconductor, a renowned leader in the semiconductor industry, presents the XCP6151S52MNR2G, a cutting-edge component designed for high-performance applications where precision and reliability are paramount. This product is part of ON Semiconductor's comprehensive portfolio of semiconductor solutions that cater to a wide range of electronic systems across various industries.

Key Features of XCP6151S52MNR2G

  • High Accuracy: The XCP6151S52MNR2G is engineered to deliver exceptional accuracy, making it ideal for applications that demand precise measurements and control.
  • Low Power Consumption: This device is optimized for low power consumption, ensuring energy efficiency and extended battery life in portable applications.
  • Robust Design: Its robust design ensures reliable operation even in harsh environments, providing consistent performance over a wide range of temperatures and conditions.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the XCP6151S52MNR2G offers superior functionality and performance.

Applications

The versatility of the XCP6151S52MNR2G makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Telecommunications

Product Specifications

The XCP6151S52MNR2G boasts a comprehensive set of specifications designed to meet the rigorous demands of modern electronic devices:

  • Voltage range: Optimized for specific application requirements
  • Package: Available in a user-friendly package that simplifies the integration process into various circuit designs
  • Quality Assurance: Manufactured under strict quality control standards to ensure the highest level of reliability and performance

Why Choose XCP6151S52MNR2G?

Choosing the XCP6151S52MNR2G from ON Semiconductor means investing in a product that delivers on the promise of quality, efficiency, and innovation. With its advanced features and proven performance, this component is set to be a valuable addition to any high-tech application where excellence is not just required but essential.

For more information, technical support, and ordering details, visit ON Semiconductor's official website or contact your local authorized distributor. Embrace the future of technology with the XCP6151S52MNR2G, where superior performance meets unmatched reliability.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess