EN
  • EN
  • DE

SY100EP11UZCTR

Part No SY100EP11UZCTR
Manufacturer Micrel
Catalog Electronic Wholesale
Description 2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262856-SY100EP11UZCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP11UZCTR CAD Model

Description

The SY100EP11UZCTR is a high-performance, low-skew differential 1:2 fanout buffer from Micrel (now Microchip Technology). It's designed for clock distribution and signal translation applications in high-speed digital systems. This device ensures minimal signal degradation and precise timing, crucial for maintaining signal integrity in demanding environments.

Applications

  • Clock and data distribution
  • Level translation
  • Backplane clock distribution
  • High-speed networking
  • Test and measurement equipment

Features

  • Guaranteed AC performance over temperature and voltage: Propagation Delay: 450ps (max)
  • Ultra-low skew: 10ps (typical) within-device
  • Operating Range: VCC = 3.0V to 3.6V
  • Input clock frequency up to 3 GHz
  • Output Voltage: Differential PECL (Positive Emitter-Coupled Logic)
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit) package.
  • ESD Protection: Internal ESD protection circuits.

Benefits

  • Minimized Skew: The ultra-low skew ensures that clock signals arrive at their destinations at virtually the same time, preventing timing errors in synchronous digital systems.
  • High-Frequency Operation: Supports high clock frequencies, making it suitable for high-speed networking, computing, and communication applications.
  • Low Jitter: Contributes to overall system stability and reliability by minimizing jitter.
  • Level Translation: Can be used to translate between different logic levels, simplifying system design and integration.
  • Small Footprint: The SOIC package saves board space and reduces overall system size.

Technical Specifications

The SY100EP11UZCTR operates from a 3.0V to 3.6V power supply. It accepts differential PECL input signals and provides two differential PECL output signals. Key specifications include a propagation delay of 450ps (maximum), an input clock frequency of up to 3 GHz, and a within-device skew of 10ps (typical). The device features internal input termination resistors. The operating temperature range is typically -40°C to +85°C. It utilizes a standard 8-pin SOIC package.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess