EN
  • EN
  • DE

TL431LT1

Part No TL431LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 217663-TL431LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431LT1 CAD Model

Description

ON Semiconductor TL431LT1 Adjustable Precision Shunt Regulator

The TL431LT1 from ON Semiconductor is a versatile, three-terminal, adjustable precision shunt regulator that offers excellent stability and output current handling capabilities. With its adjustable output voltage range from 2.495 V to 36 V and a typical dynamic output impedance of 0.2 ohms, the TL431LT1 provides a flexible solution for voltage regulation and reference applications in a variety of electronic systems.

This precision shunt regulator is designed to be highly accurate, featuring a reference voltage tolerance of ±0.5% at 25°C and ±1% over the full operating temperature range of -40°C to +85°C. This accuracy makes the TL431LT1 an ideal choice for precision applications where voltage control is critical, such as power supplies, battery chargers, and voltage monitoring circuits.

The TL431LT1 can source up to 100 mA of output current, making it capable of handling a wide array of loads. Moreover, the device's low output noise and good temperature stability ensure a reliable performance across various environmental conditions. Its ability to operate with a small cathode current, typically 0.4 mA, allows for better power efficiency in battery-operated devices.

Featuring a typical temperature coefficient of only 50 ppm/°C, the TL431LT1 maintains its performance over a broad range of temperatures. The device also includes safety features such as overcurrent protection, ensuring robustness and reliability in the field.

ON Semiconductor's TL431LT1 is available in multiple package options, including the small surface-mount SOT-23 package, which is ideal for space-constrained applications. The simplicity of its external circuitry requirements allows for easy implementation into existing designs, minimizing time-to-market for products.

Whether you are designing power supply units, portable electronics, or need a reliable voltage reference, the TL431LT1 from ON Semiconductor provides a compact, accurate, and versatile solution that engineers can trust for their voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess