EN
  • EN
  • DE

LT1389BCS8-5#PBF

Part No LT1389BCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V 8SOIC / V-Ref Precision 5V 10mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.075%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Current - Cathode 1μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780432-LT1389BCS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1389
Introduction Date February 29, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1389BCS8-5#PBF CAD Model

Description

The LT1389BCS8-5#PBF is a high-precision, low-power voltage reference IC from Linear Technology, renowned for its stability and accuracy in critical applications. This component is designed to provide a stable 5V output with minimal deviation over various conditions, making it an ideal choice for precision data conversion systems, measurement devices, and other sensitive electronic applications.

Key Features:

  • Output Voltage: Precisely regulated 5V output, suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: Boasts a high level of accuracy, ensuring reliable performance for systems that demand precise voltage references.
  • Temperature Stability: Exhibits excellent stability over a wide temperature range, making it suitable for environments with varying temperature conditions.
  • Low Power Consumption: Designed for energy-efficient operation, which is essential for battery-powered devices and applications where power conservation is critical.
  • Long-Term Stability: Offers exceptional long-term stability, a crucial feature for applications that require a consistent reference over time.
  • Package: The device is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Precision measurement instruments
  • Portable, battery-powered equipment
  • Industrial control systems
  • Medical devices

The LT1389BCS8-5#PBF is a testament to Linear Technology's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. It is a versatile, high-performance solution for any application where a precise 5V reference is necessary. Whether in the lab or in the field, this voltage reference IC will maintain its precision and stability, ensuring that your electronic systems perform at their best.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess