EN
  • EN
  • DE

TL431ILPRAG

Part No TL431ILPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 084238-TL431ILPRAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431ILPRAG CAD Model

Description

ON Semiconductor TL431ILPRAG Adjustable Precision Shunt Regulator

The TL431ILPRAG is a versatile, three-terminal, adjustable precision shunt regulator designed by ON Semiconductor. This semiconductor device offers excellent stability and accuracy, making it a popular choice for a variety of applications that require voltage regulation. Its output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors, providing designers with a high degree of flexibility.

Key Features

  • Adjustable Output Voltage: The TL431ILPRAG can be programmed from Vref up to 36 V when used with two external resistors.
  • Low Output Noise: This device is designed to maintain low noise levels, making it suitable for noise-sensitive applications.
  • High Accuracy: It offers a 0.5% tolerance at 25°C and a 1% tolerance over the full operating temperature range, ensuring reliable performance.
  • Low Dynamic Output Impedance: The 0.2 ohm typical output impedance enhances load regulation performance.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to +105°C.
  • Sink Current Capability: The TL431ILPRAG can sink currents up to 100 mA, accommodating heavier load conditions.

Applications

The versatile nature of the TL431ILPRAG allows it to be used in a wide array of applications. It is commonly employed in power supplies, battery chargers, voltage monitors, and as a replacement for zener diodes in many applications where an improvement in zener performance is desired.

Package and Quality

The TL431ILPRAG is available in a TO-92 package, which is suitable for through-hole mounting, providing ease of integration into various circuit designs. ON Semiconductor is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency for your circuit requirements.

With its precision voltage regulation, low operational noise, and high stability, the TL431ILPRAG from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5265 $50.0175
235+ $0.4320 $101.5200
360+ $0.4185 $150.6600
495+ $0.4050 $200.4750
640+ $0.3915 $250.5600
855+ $0.3510 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess