Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 212962-TL431AILPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TL431
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TL431AILPG CAD Model

Description

The TL431AILPG from ON Semiconductor is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This versatile device acts as a precision voltage reference and a regulator, capable of either positive or negative voltage regulation with a typical output impedance of 0.2 ohms.

Key Features

  • Voltage Range: The TL431AILPG offers an adjustable output voltage range from 2.495 V to 36 V with a 0.5% typical output voltage tolerance.
  • Reference Voltage Stability: Designed for optimal stability, this component ensures reliable performance through a broad range of operating conditions.
  • Low Output Noise: It features low output noise, making it suitable for precision applications.
  • High Drive Capability: The TL431AILPG can sink current up to 100 mA, which allows for flexible usage in a variety of circuits.

Applications

This shunt regulator is ideal for use in a wide range of applications including power supplies, battery chargers, and voltage monitoring. Its precise voltage regulation makes it suitable for:

  • Adjustable power supplies
  • Switching power supplies
  • Isolated feedback systems
  • Zener diode replacements

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the TL431AILPG is manufactured to the highest standards, providing reliable and consistent performance. The device is also available in a standard TO-92 package, which is lead formed for surface mount application, offering flexibility for PCB design.

Technical Specifications

Parameter Value Reference Voltage 2.495 V to 36 V Typical Output Voltage Tolerance 0.5% Operating Temperature Range -40°C to +85°C Current Capability 100 mA Package Type TO-92

For those seeking a reliable and precise adjustable shunt regulator, the TL431AILPG from ON Semiconductor offers a superior solution that engineers can trust for their critical designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
National Semiconductor (TI)
IC VREF TO5-8 / Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 50 mA TO-99-8
Need more? Email Us
ECAD model for LM369BH
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3077 $50.7705
400+ $0.2525 $101.0000
615+ $0.2446 $150.4290
845+ $0.2367 $200.0115
1,095+ $0.2288 $250.5360
1,465+ $0.2052 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention