Products specifications Report Issue?

Manufacturer Siemens
Product Category Contactors - Electromechanical
RoHS Details
Relay Contact Form 3 Form A (3PST-NO)
Coil Voltage 24 VDC
Contact Current Rating 9 A
Coil Type DC Type
Switching Voltage 690 VAC
Series 3RT2
Brand Siemens
Coil Termination Screw
Contact Termination Screw
Height 85 mm
IP Rating IP20
Length 45 mm
Maximum Operating Temperature + 60 C
Minimum Operating Temperature - 25 C
Mounting Style DIN Rail Mount
Number of Phases 3 Phase
Number of Poles 3 Pole
Product Type Electromechanical Contactors
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Contactors
Tradename SIRIUS
Width 107 mm
Part # Aliases 3RT2023-1BB40
Ultra Librarian 3D Model Ultra Librarian 3RT20231BB40 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for LEV200H4ANA
TE Connectivity
RELAY CONTACTOR DPST 40A 240V
Need more? Email Us
ECAD model for 3100-20U18999CL
ELKO EP North America LLC
Installation contactor 4x25 A, 4 x NC
Need more? Email Us
ECAD model for VS425-04UL 230V AC/DC
TE Connectivity
RELAY CONTACTOR 3PST 30A 240V
Need more? Email Us
ECAD model for 3100-30U9999CG
TE Connectivity
RELAY CONTACTOR 3PST 50A 120V
Need more? Email Us
ECAD model for 3100-30J16999CJ
TE Connectivity
CAP202MSBFD=RELAY, DPST-NO
Need more? Email Us
ECAD model for 5-1618394-7
Siemens
3RT20231BB40 Siemens Contactors - Electromechanical CONTACTOR S0 9A 24VDC 1NO/1NC SCRW datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 3RT20231BB40
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for EV200GAANA
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
ECAD model for P30P42A12P1-120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention