Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216806-TF218TH-A5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218TH-A5 CAD Model

Description

The TF218TH-A5 is a high-performance, precision integrated circuit from ON Semiconductor, a renowned leader in energy-efficient innovations. This product stands out in the market for its exceptional reliability and efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Accuracy: The TF218TH-A5 is designed to deliver precise measurements, ensuring high accuracy in its performance which is crucial for sensitive electronic applications.
  • Low Power Consumption: With energy efficiency at the forefront of its design, this component operates with minimal power, reducing the overall energy consumption of the devices it powers.
  • Robust Temperature Range: Capable of operating within a wide temperature range, this product guarantees reliable performance under various environmental conditions.
  • Durable: ON Semiconductor's commitment to quality means this product is built to last, offering a longer lifespan and reducing the need for frequent replacements.

Applications

The TF218TH-A5 is versatile in its applications, suitable for use in:

  • Automotive systems where precision and reliability are non-negotiable.
  • Industrial automation, contributing to more efficient and accurate processes.
  • Consumer electronics, enhancing the user experience through improved device performance.
  • Medical devices that demand the highest standards in accuracy and dependability.

Technical Specifications

Parameter Value Package Type SMT (Surface-Mount Technology) Operating Temperature -40°C to +85°C Power Supply Voltage Specified by the series Accuracy High precision as per the series standard

For more detailed information and full technical specifications, customers are encouraged to refer to the official datasheet provided by ON Semiconductor. The TF218TH-A5 is not only a testament to ON Semiconductor's dedication to advanced technology but also its commitment to environmental sustainability through energy-efficient solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
Lowest to $0.2470
ECAD model for SMMBFJ177LT1G
ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention