EN
  • EN
  • DE

74LVTH16652MTD

Part No 74LVTH16652MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 16-Bit Transceiver/Register with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74LVTH16652
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1133284-74LVTH16652MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16652MTD CAD Model

Description

ON Semiconductor 74LVTH16652MTD Product Overview

The 74LVTH16652MTD is a high-performance, low-voltage 16-bit registered transceiver with 3-state outputs from ON Semiconductor. This integrated circuit is designed to be used in applications that require high-speed bidirectional communication between two buses. The device is part of ON Semiconductor's LVTH family, which is known for its low-voltage operation and tolerance to higher system voltages.

Constructed with an advanced BiCMOS technology, the 74LVTH16652MTD offers optimal performance with a 3.3V power supply while maintaining 5V tolerant inputs and outputs. This makes it suitable for interfacing with 5V systems, thus providing a bridge between different voltage domains in a mixed 3.3V/5V system environment.

The device features two separate 16-bit bus transceivers with 3-state outputs, each of which can operate independently. The transceivers are capable of transmitting data from the A bus to the B bus or vice versa depending on the logic levels at the direction control (DIR) inputs. The output enable (OE) inputs can be used to place the I/O ports in high-impedance states, which is particularly useful in multiplexed bus applications where output contention may occur.

Key features of the 74LVTH16652MTD include:

  • 16-bit bidirectional transceiver with 3-state outputs
  • Operates from a 3.3V supply with 5V tolerant inputs and outputs
  • High drive capability (-32mA IOH, 64mA IOL)
  • Power-off high-impedance I/O
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Flow-through pinout for ease of printed circuit board trace routing
  • Latch-up performance exceeds 500mA per JESD78 Class II Level A
  • ESD protection exceeds JESD 22

The 74LVTH16652MTD is packaged in a 56-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving and reduced weight in applications where board real estate is at a premium. This device is ideal for use in telecommunications, computing, and industrial applications where low-voltage, high-speed, and bidirectional data flow control is essential.

With its robust design and compatibility with mixed-voltage environments, the 74LVTH16652MTD from ON Semiconductor is a versatile solution for modern digital systems requiring reliable and efficient data transfer capabilities.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8706 $52.2360
140+ $0.7143 $100.0020
220+ $0.6920 $152.2400
300+ $0.6697 $200.9100
390+ $0.6474 $252.4860
520+ $0.5804 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess