Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 0/4 Receiver - RS422, RS485 16-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX3094E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881451-MAX3094EEUE
Ultra Librarian 3D Model Ultra Librarian MAX3094EEUE CAD Model

Description

The MAX3094EEUE is a high-performance, low-power, quad RS-422/RS-485 receiver designed by Maxim Integrated. This component is engineered to facilitate robust communication in industrial, network, and automation systems, where multiple receivers need to be integrated into a single design.

Key Features

  • Interface Type: The device supports RS-422 and RS-485 communication protocols, making it versatile for various applications.
  • Quadruple Receiver: It features four independent receiver channels, which increases data throughput and system reliability.
  • High-Speed Operation: The MAX3094EEUE offers a data rate of up to 10Mbps, allowing for high-speed data transmission.
  • Wide Supply Voltage Range: The receiver operates over a 3.0V to 5.5V supply voltage range, accommodating a variety of power supplies and systems.
  • Low Power Consumption: It is designed for low-power operation, which is critical for energy-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for harsh industrial environments.
  • Integrated Features: The device includes fail-safe circuitry that ensures a logic-high receiver output when inputs are open, shorted, or idle, enhancing the reliability of the communication system.

Applications

The MAX3094EEUE is ideal for applications that require multiple high-speed receivers with robust communication capabilities. It is commonly used in:

  • Industrial Control Systems
  • Networking Equipment
  • Building Automation
  • Security Systems
  • Data Acquisition Systems

Package and Availability

The device is offered in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications. Its industry-standard pinout ensures easy integration into existing designs without the need for significant layout changes.

Manufacturer Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX3094EEUE, including datasheets, application notes, and design resources to facilitate rapid development and deployment of systems using this receiver.

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9503 $54.4533
25+ $4.0618 $101.5450
39+ $3.9349 $153.4611
53+ $3.8079 $201.8187
68+ $3.6810 $250.3080
91+ $3.3002 $300.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention