EN
  • EN
  • DE

SST5486-T1

Part No SST5486-T1
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 35V 8MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Current - Drain (Idss) @ Vds (Vgs=0) 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id 2V @ 10nA
Max Input Capacitance 5pF @ 15V
Maximum Power Dissipation 350mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 066128-SST5486-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST5486-T1 CAD Model

Description

The SST5486-T1 is an N-Channel JFET (Junction Field-Effect Transistor) from Vishay, designed for RF (Radio Frequency) amplifier and mixer applications. It's known for its low noise figure and high gain, making it suitable for sensitive receiver front-ends and signal processing circuits. This JFET is commonly used in communication equipment, spectrum analyzers, and high-frequency instrumentation.

Applications

  • RF Amplifiers: Used in the front-end of radio receivers to amplify weak signals with minimal added noise.
  • Mixers: Employed in frequency mixers to convert signals to different frequency ranges.
  • Oscillators: Can be used in oscillator circuits to generate stable and low-noise signals.
  • Spectrum Analyzers: Incorporated into spectrum analyzers for precise signal analysis.
  • Communication Equipment: Suitable for use in various communication systems, including wireless transceivers and satellite receivers.

Features

  • N-Channel JFET: Uses an N-channel configuration for amplifying positive voltages.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal, ensuring high signal integrity.
  • High Gain: Provides significant amplification of input signals.
  • High Input Impedance: Presents a high input impedance, reducing loading effects on the signal source.
  • High Frequency Performance: Optimized for operation at radio frequencies.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the sensitivity of radio receivers.
  • Accurate Signal Analysis: Enables accurate signal analysis in spectrum analyzers and other instruments.
  • Stable Signal Generation: Provides stable and low-noise signals in oscillator circuits.
  • Reduced Loading Effects: High input impedance minimizes loading effects on signal sources.
  • Enhanced Communication Performance: Improves overall performance in communication systems.

Additional Details

The SST5486-T1 typically comes in a TO-92 package. It is RoHS-compliant. Key parameters include transconductance, gate-source breakdown voltage, and drain current. The datasheet provides detailed information on these and other electrical characteristics. It's crucial to consult the manufacturer's datasheet for specific application guidelines and performance characteristics.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention