EN
  • EN
  • DE

TF202-4-TL

Part No TF202-4-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216780-TF202-4-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202-4-TL CAD Model

Description

ON Semiconductor TF202-4-TL

The ON Semiconductor TF202-4-TL is a state-of-the-art Schottky barrier diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching. This diode is particularly well-suited for use in power management tasks, such as in switch-mode power supplies, converters, and as a polarity protection diode in various electronic devices.

Key Features:

  • Low Forward Voltage Drop: The TF202-4-TL boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuit designs.
  • Fast Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, ensuring minimal losses and better performance in AC to DC conversion or vice versa.
  • High Current Capacity: Capable of handling a high forward surge current, the TF202-4-TL is designed to withstand momentary overloads with ease, making it a reliable component for your power circuits.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure stable operation even under high temperature environments, contributing to the longevity of the product and the safety of your designs.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • AC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices

Product Specifications:

Parameter Value
Package TO-220-2L
Maximum Repetitive Reverse Voltage (VRRM) 20V
Maximum Forward Current (IF) 4A
Operating Junction Temperature Range -40°C to +125°C

Whether you're designing a new power supply or looking to improve the efficiency and reliability of an existing one, the ON Semiconductor TF202-4-TL Schottky barrier diode is an excellent choice. Its combination of low forward voltage drop, fast switching speed, and robust thermal performance makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess