EN
  • EN
  • DE

TCP-5082UA-DT

Part No TCP-5082UA-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC CONTROLLER 5.0 S24 8.2PF / RF IC Analog Tunable Capacitor 700MHz ~ 2.7GHz 3-WLCSP (0.94x0.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 3-XFBGA, WLCSP
Supplier Device Package 3-WLCSP (0.94x0.77)
Base Product Number TCP-5082
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 936268-TCP-5082UA-DT
Ultra Librarian 3D Model Ultra Librarian TCP-5082UA-DT CAD Model

Description

Introducing the TCP-5082UA-DT from ON Semiconductor

The TCP-5082UA-DT is a state-of-the-art semiconductor product designed and manufactured by ON Semiconductor, a renowned leader in the electronics industry. This product is tailored to meet the rigorous demands of modern electronic applications, offering both reliability and performance in a compact form factor.

At the heart of the TCP-5082UA-DT is an advanced technology that ensures high efficiency and low power consumption, making it an ideal choice for portable and power-sensitive applications. The device is engineered to provide a seamless and robust operation, which is critical for maintaining the integrity of electronic systems.

The TCP-5082UA-DT boasts a range of features that make it a versatile component for a variety of circuits. It is equipped with high-precision circuitry that enables it to perform consistently under varying conditions. Its robust design ensures that it can withstand the stresses of everyday use, including fluctuations in temperature and voltage, which are common in electronic devices.

This product is not just about performance; it also focuses on ease of integration. The TCP-5082UA-DT comes in a user-friendly package that simplifies the assembly process, allowing for quick and efficient manufacturing. Its compatibility with standard manufacturing processes makes it a preferred choice for designers and engineers looking to reduce time-to-market for their products.

ON Semiconductor has also taken steps to ensure that the TCP-5082UA-DT is environmentally friendly. The product complies with various international standards, which speaks to the company's commitment to sustainability and responsible manufacturing practices.

In summary, the TCP-5082UA-DT from ON Semiconductor is a powerful and reliable component that offers a blend of advanced technology, superior performance, and environmental consciousness. Whether for consumer electronics, industrial applications, or cutting-edge tech innovations, this product stands out as a top-tier solution for a wide array of electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,427 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess